IGBT NPT 1700V 75A 350W Through Hole PLUS247™-3
Manufacturer: IXYS
Win Source Part Number: 777635-IXGX32N170H1
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 350W
Reverse Recovery Time (trr): 150ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 15mJ (off)
Input Type: Standard
Gate Charge: 155nC
Td (on/off) @ 25°C: 45ns/270ns
Test Condition: 1360V, 32A, 2.7 Ohm, 15V
Family Name: IXGX 32N170H1
Categories: Discrete Semiconductor Products
Manufacturer Package: PLUS247-3
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Vce(on) (Maximum) @ Vge, Ic: 3.3V @ 15V, 32A
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IGBT 1700V 75A 350W PLUS247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX32N170H1-ND | 777635-IXGX32N170H1 | IXGX32N170H1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGX32N170H1 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |