IGBT PT 600V 500A 1700W Through Hole PLUS247™-3
IGBT 600V 500A 1700W PLUS247
IGBT Modules GenX3 600V IGBTs
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX320N60B3-ND | IXGX320N60B3 | IXGX320N60B3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | TO-247; TO-247-3 Variant |