IGBT 600V 1000W PLUS247
IGBT Modules XPT 1200V IGBT GenX3 XPT IGBTs
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX300N60B3 | IXGX300N60B3 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Packing Method | Tube; Tube |