Zilog Single IGBTs IXGX120N60B3

Description
IGBT PT 600V 280A 780W Through Hole PLUS247™-3
Request a Quote Datasheet
Description
IGBT PT 600V 280A 780W Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGX120N60B3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGX120N60B3-ND
Single IGBTs IXGX120N60B3-ND
IGBT PT 600V 280A 780W Through Hole PLUS247™-3

IGBT PT 600V 280A 780W Through Hole PLUS247™-3

Buy Now Datasheet
IGBTs - Single - IXGX120N60B3 - 1191215-IXGX120N60B3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGX120N60B3
1191215-IXGX120N60B3
IGBTs - Single - IXGX120N60B3 1191215-IXGX120N60B3
Manufacturer: IXYS Win Source Part Number: 1191215-IXGX120N60B3 Series: GenX3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 780W IGBT Type: PT Current - Collector Pulsed (Icm): 600A Switching Energy: 2.9mJ (on), 3.5mJ (off) Input Type: Standard Gate Charge: 465nC Td (on/off) @ 25°C: 40ns/227ns Test Condition: 480V, 100A, 2 Ohm, 15V Family Name: IXGX120N60B3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: PLUS247-3 Current - Collector (Ic) (Maximum): 280A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 100A Alternative Parts (Cross-Reference): APT200GN60B2G; Introduction Date: September 16, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1191215-IXGX120N60B3
Series: GenX3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 780W
IGBT Type: PT
Current - Collector Pulsed (Icm): 600A
Switching Energy: 2.9mJ (on), 3.5mJ (off)
Input Type: Standard
Gate Charge: 465nC
Td (on/off) @ 25°C: 40ns/227ns
Test Condition: 480V, 100A, 2 Ohm, 15V
Family Name: IXGX120N60B3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Current - Collector (Ic) (Maximum): 280A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 100A
Alternative Parts (Cross-Reference): APT200GN60B2G;
Introduction Date: September 16, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGX120N60B3
IGBT Transistors IXGX120N60B3
IGBT Transistors 120Amps 600V

IGBT Transistors 120Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGX120N60B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGX120N60B3
Discrete Semiconductor Products - Transistors - IGBTs IXGX120N60B3
IGBT 600V 280A 780W PLUS247

IGBT 600V 280A 780W PLUS247

Supplier's Site
Single IGBTs - IXGX120N60B3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXGX120N60B3
Single IGBTs IXGX120N60B3
IGBT 600V 280A 780W PLUS247

IGBT 600V 280A 780W PLUS247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGX120N60B3-ND 1191215-IXGX120N60B3 IXGX120N60B3 IXGX120N60B3 IXGX120N60B3
Product Name Single IGBTs IGBTs - Single - IXGX120N60B3 IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data