IGBT NPT 1700V 170A 830W Through Hole PLUS247™-3
IGBT Transistors HIGH VOLT NPT IGBTS 1700V 100A
IGBT 1700V 170A 830W PLUS247
IGBT 1700V 170A 830W PLUS247
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGX100N170-ND | IXGX100N170 | IXGX100N170 | IXGX100N170 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |