Manufacturer: IXYS
Win Source Part Number: 1191213-IXGV25N250S
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PLUS-220SMD
Mounting: SMD
Power - Max: 250W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 200A
Input Type: Standard
Gate Charge: 75nC
Part Status: Obsolete(EOL)
Family Name: IXGV25N250S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS-220SMD
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 2500V
Vce(on) (Maximum) @ Vge, Ic: 5.2V @ 15V, 75A
Introduction Date: May 02, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IGBT 2500V 60A 250W PLUS220SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191213-IXGV25N250S | IXGV25N250S |
| Product Name | IGBTs - Single - IXGV25N250S | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 2500 volts |