IGBT PT 600V 75A 540W Surface Mount TO-268AA
IGBT Modules GenX3 600V IGBTs
IGBT 600V 75A 540W TO268
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT72N60A3-ND | IXGT72N60A3 | IXGT72N60A3 |
| Product Name | Single IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |