IGBT 1700V 6A 75W Surface Mount TO-268HV
Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Package: Tube
Product Status: Active
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 14 A
Vce(on) (Max) @ Vge, Ic: 7V @ 15V, 3A
Power - Max: 75 W
IGBT 1700V 6A 75W TO268
IGBT Transistors DISC IGBT NPT-HI VOLTAGE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT6N170AHV-ND | IXGT6N170AHV | IXGT6N170AHV | IXGT6N170AHV | |
| Product Name | Single IGBTs | Discrete Semiconductor Products Transistors IGBTs Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |