Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Package: Tube
Product Status: Active
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 14 A
Vce(on) (Max) @ Vge, Ic: 7V @ 15V, 3A
IGBT NPT 1700V 6A 75W Surface Mount TO-268AA
IGBT Transistors 12 Amps 1700 V 7 V Rds
IGBT 1700V 6A 75W TO268
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT6N170A-ND | IXGT6N170A | IXGT6N170A | IXGT6N170A | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs Single IGBTs | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1700 volts |