Win Source Part Number: 1038908-IXGT64N60B3-
Category: Discrete Semiconductor Products>Transistors
Series: GenX3™
Package: Tape & Reel (TR)
Standard Package: 400
Mounting: SMD (SMT)
Power - Max: 460 W
Reverse Recovery Time (trr): 41 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 64 A
Current - Collector Pulsed (Icm): 400 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 50A
Switching Energy: 1.5mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 168 nC
Td (on/off) @ 25°C: 25ns/138ns
Test Condition: 480V, 50A, 3Ohm, 15V
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXGT64N60B3-TRLT
Base Product Number: IXGT64
IXGT64N60B3 TRL
IGBT Transistors IXGT64N60B3 TRL
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1038908-IXGT64N60B3-TRL | IXGT64N60B3-TRL | IXGT64N60B3-TRL |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 600 volts |