ZILOG
IXGT60N60C2 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Zilog
Discrete Semiconductor Products - Transistors - IGBTs
IXGT60N60C2
Description
IGBT 600V 75A 480W TO268
-
Shenzhen Shengyu Electronics Technology Limited
Description
IGBT 600V 75A 480W TO268
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
IXGT60N60C2
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
IXGT60N60C2 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
TJ
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-247; TO-247-3
Packing Method
Tube
View Details
5 suppliers
Fuji Electric Corp. of America
VCES
650 volts
IC(max)
75 amps
Switching Speed
20 kHz
View Details