Zilog 600V 75A 500W IGBT Transistor IXGT60N60B2

Description
IGBT 600V 75A 500W TO268 Product overview: IXGT60N60B2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT60N60B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 500W TO268 Product overview: IXGT60N60B2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT60N60B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 500W IGBT Transistor
279-IXGT60N60B2
600V 75A 500W IGBT Transistor 279-IXGT60N60B2
IGBT 600V 75A 500W TO268 Product overview: IXGT60N60B2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT60N60B2 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 500W TO268 Product overview: IXGT60N60B2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT60N60B2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 992494-IXGT60N60B2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
992494-IXGT60N60B2
Discrete Semiconductor Products - Transistors - IGBTs - Single 992494-IXGT60N60B2
Win Source Part Number: 992494-IXGT60N60B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HiPerFAST™ Package: Tube Standard Package: 30 Mounting: SMD (SMT) Power - Max: 500 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 75 A Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 50A Switching Energy: 1mJ (off) Input Type: Standard Gate Charge: 170 nC Td (on/off) @ 25°C: 28ns/160ns Test Condition: 400V, 50A, 3.3Ohm, 15V Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGT60 Product Status: Obsolete

Win Source Part Number: 992494-IXGT60N60B2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HiPerFAST™
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Power - Max: 500 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 50A
Switching Energy: 1mJ (off)
Input Type: Standard
Gate Charge: 170 nC
Td (on/off) @ 25°C: 28ns/160ns
Test Condition: 400V, 50A, 3.3Ohm, 15V
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGT60
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGT60N60B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGT60N60B2
Discrete Semiconductor Products - Transistors - IGBTs IXGT60N60B2
IGBT 600V 75A 500W TO268

IGBT 600V 75A 500W TO268

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGT60N60B2 992494-IXGT60N60B2 IXGT60N60B2
Product Name 600V 75A 500W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data