IGBT 900V 75A 400W TO268
IGBT Transistors 75 Amps 900V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT50N90B2D1 | IXGT50N90B2D1 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Packing Method | Tube; Tube |