Zilog 1200V 75A 380W IGBT Transistor IXGT40N120B2D1

Description
IGBT 1200V 75A 380W TO268 Product overview: IXGT40N120B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT40N120B2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 75A 380W TO268 Product overview: IXGT40N120B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT40N120B2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 75A 380W IGBT Transistor
279-IXGT40N120B2D1
1200V 75A 380W IGBT Transistor 279-IXGT40N120B2D1
IGBT 1200V 75A 380W TO268 Product overview: IXGT40N120B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT40N120B2D1 can be used for catalog matching and distributor lookup.

IGBT 1200V 75A 380W TO268 Product overview: IXGT40N120B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 380W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 75A, 380W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGT40N120B2D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1378710-IXGT40N120B2D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1378710-IXGT40N120B2D1
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1378710-IXGT40N120B2D1
Win Source Part Number: 1378710-IXGT40N120B2 D1 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Tube Product Status: Active Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Base Product Number: IXGT40 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 960V, 40A, 2Ohm, 15V Reverse Recovery Time (trr): 100 ns Current - Collector (Ic) (Max): 75 A Voltage - Collector Emitter Breakdown (Max): 1200 V Power - Max: 380 W Input Type: Standard IGBT Type: PT Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 40A Switching Energy: 4.5mJ (on), 3mJ (off) Gate Charge: 138 nC Td (on/off) @ 25°C: 21ns/290ns

Win Source Part Number: 1378710-IXGT40N120B2D1
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Base Product Number: IXGT40
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 960V, 40A, 2Ohm, 15V
Reverse Recovery Time (trr): 100 ns
Current - Collector (Ic) (Max): 75 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Power - Max: 380 W
Input Type: Standard
IGBT Type: PT
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 40A
Switching Energy: 4.5mJ (on), 3mJ (off)
Gate Charge: 138 nC
Td (on/off) @ 25°C: 21ns/290ns

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGT40N120B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGT40N120B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGT40N120B2D1
IGBT 1200V 75A 380W TO268

IGBT 1200V 75A 380W TO268

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGT40N120B2D1
IGBT Transistors IXGT40N120B2D1
IGBT Transistors 75 Amps 1200V 3.5 V Rds

IGBT Transistors 75 Amps 1200V 3.5 V Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGT40N120B2D1 1378710-IXGT40N120B2D1 IXGT40N120B2D1 IXGT40N120B2D1
Product Name 1200V 75A 380W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data