Zilog IGBTs - Single - IXGT32N90B2D1 IXGT32N90B2D1

Description
Manufacturer: IXYS Win Source Part Number: 809543-IXGT32N90B2D1 Packaging: Tube Mounting Style: SMD Power - Max: 300W Reverse Recovery Time (trr): 190ns Current - Collector Pulsed (Icm): 200A Switching Energy: 2.2mJ (off) Input Type: Standard Gate Charge: 89nC Test Condition: 720V, 32A, 5Ohm, 15V Supplier Device Package: TO-268 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Current - Collector (Ic) (Maximum): 64A Voltage - Collector Emitter Breakdown (Maximum): 900V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 32A Td (on/off) at 25°C: 20ns/260ns Part Number Series: IXG*32N90
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 809543-IXGT32N90B2D1 Packaging: Tube Mounting Style: SMD Power - Max: 300W Reverse Recovery Time (trr): 190ns Current - Collector Pulsed (Icm): 200A Switching Energy: 2.2mJ (off) Input Type: Standard Gate Charge: 89nC Test Condition: 720V, 32A, 5Ohm, 15V Supplier Device Package: TO-268 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Current - Collector (Ic) (Maximum): 64A Voltage - Collector Emitter Breakdown (Maximum): 900V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 32A Td (on/off) at 25°C: 20ns/260ns Part Number Series: IXG*32N90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGT32N90B2D1 - 809543-IXGT32N90B2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGT32N90B2D1
809543-IXGT32N90B2D1
IGBTs - Single - IXGT32N90B2D1 809543-IXGT32N90B2D1
Manufacturer: IXYS Win Source Part Number: 809543-IXGT32N90B2D1 Packaging: Tube Mounting Style: SMD Power - Max: 300W Reverse Recovery Time (trr): 190ns Current - Collector Pulsed (Icm): 200A Switching Energy: 2.2mJ (off) Input Type: Standard Gate Charge: 89nC Test Condition: 720V, 32A, 5Ohm, 15V Supplier Device Package: TO-268 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Current - Collector (Ic) (Maximum): 64A Voltage - Collector Emitter Breakdown (Maximum): 900V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 32A Td (on/off) at 25°C: 20ns/260ns Part Number Series: IXG*32N90

Manufacturer: IXYS
Win Source Part Number: 809543-IXGT32N90B2D1
Packaging: Tube
Mounting Style: SMD
Power - Max: 300W
Reverse Recovery Time (trr): 190ns
Current - Collector Pulsed (Icm): 200A
Switching Energy: 2.2mJ (off)
Input Type: Standard
Gate Charge: 89nC
Test Condition: 720V, 32A, 5Ohm, 15V
Supplier Device Package: TO-268
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Current - Collector (Ic) (Maximum): 64A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 32A
Td (on/off) at 25°C: 20ns/260ns
Part Number Series: IXG*32N90

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IXGT32N90B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGT32N90B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGT32N90B2D1
IGBT 900V 64A 300W TO268

IGBT 900V 64A 300W TO268

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGT32N90B2D1
IGBT Transistors IXGT32N90B2D1
IGBT Transistors 32 Amps 900V 2.7 Rds

IGBT Transistors 32 Amps 900V 2.7 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 809543-IXGT32N90B2D1 IXGT32N90B2D1 IXGT32N90B2D1
Product Name IGBTs - Single - IXGT32N90B2D1 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 92653623 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP4046DPP-90#T2F - 891799-RJP4046DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
 - AIGW50N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers