IGBT Transistors 32 Amps 900V 2.7 Rds
IGBT 900V 64A 300W TO268
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT32N90B2 | IXGT32N90B2 |
| Product Name | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |