IGBT NPT 1700V 75A 350W Surface Mount TO-268AA
Win Source Part Number: 1378709-IXGT32N170
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Base Product Number: IXGT32
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 1020V, 32A, 2.7Ohm, 15V
Current - Collector (Ic) (Max): 75 A
Voltage - Collector Emitter Breakdown (Max): 1700 V
Power - Max: 350 W
Input Type: Standard
IGBT Type: NPT
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 3.3V @ 15V, 32A
Switching Energy: 11mJ (off)
Gate Charge: 155 nC
Td (on/off) @ 25°C: 45ns/270ns
Trans IGBT Chip N-CH 1.7KV 75A 3-Pin(2+Tab) TO-268
IGBT 1700V 75A 350W TO268
IGBT Transistors 72 Amps 1700 V 3.3 V Rds
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT32N170-ND | 1378709-IXGT32N170 | 401-IXGT32N170 | IXGT32N170 | IXGT32N170 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Trans IGBT Chip N-CH 1.7KV 75A 3-Pin(2+Tab) TO-268 | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Structure | NPT | ||||
| VCES | 1700 volts |