IGBT 2500V 5.5A 32W Surface Mount TO-268AA
Win Source Part Number: 1382388-IXGT2N250
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30 pcs
Power - Max: 32 W
Voltage - Collector Emitter Breakdown (Max): 2500 V
Current - Collector (Ic) (Max): 5.5 A
Current - Collector Pulsed (Icm): 13.5 A
Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 2A
Input Type: Standard
Gate Charge: 10.5 nC
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGT2
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IGBT 2500V 5.5A 32W TO-268
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT2N250-ND | 1382388-IXGT2N250 | IXGT2N250 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |