The IXGT25N250HV is a high-voltage IGBT designed for capacitor discharge and pulser circuits, housed in a TO-268 package with a collector tab. It has a continuous collector-emitter voltage rating of 2500 V, a maximum collector current of 25 A at 110°C, and a power dissipation of 250 W at 25°C. The collector-emitter saturation voltage is 2.9 V at 25 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.50 °C/W. Operating junction and storage temperatures range from -55°C to 150°C. The device is RoHS compliant and meets IEC 60286-3 for soldering. Its package measures 4 g in weight and supports easy mounting.
IGBT 2500V 60A 250W Surface Mount TO-268HV
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXGT25N250HV-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |