IGBT NPT 2500V 60A TO-268HV
IGBT NPT 2500V 60A 250W Surface Mount TO-268HV
IGBT NPT 2500V 60A TO-268HV
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXGT25N250-T/RDKR-ND | 238-IXGT25N250-T/RCT-ND |
| Product Name | Single IGBTs | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |