IGBT NPT 1700V 24A 250W Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 876112-IXGT24N170AH1
Features: IGBT 1700 V 24 A 250 W
Package: Tube
Part Status: Obsolete
Family Name: IXG*24N170
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Trans IGBT Chip N-CH 1.7KV 24A
IGBT 1700V 24A 250W TO268
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT24N170AH1-ND | 876112-IXGT24N170AH1 | 401-IXGT24N170AH1 | IXGT24N170AH1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGT24N170AH1 | Trans IGBT Chip N-CH 1.7KV 24A | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Structure | NPT | |||
| Features | IGBT 1700 V 24 A 250 W |