IXYS Integrated Circuits Division IGBT Transistors IXGT20N 60B

Description
IGBT Transistors 40 Amps 600 V 2.0 V Rds
Description
IGBT Transistors 40 Amps 600 V 2.0 V Rds
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGT20N60B is an IGBT transistor in a TO-268 (D3) surface-mount package, rated for 600 V collector-emitter voltage and 40 A continuous collector current at 25°C. It has a typical collector-emitter saturation voltage of 1.7 V at 20 A and 25°C, with a maximum junction temperature of 150°C. The device features a standard TO-268 package with a weight of 4 g, a thermal resistance junction-to-case of 0.83 K/W, and is qualified for high-frequency switching applications in motor control and power supplies. It meets JEDEC TO-268 surface-mount standards and supports isolated mounting via a single screw.

Datasheet Summary
Powered by GS/AI

The IXGT20N60B is an IGBT transistor in a TO-268 (D3) surface-mount package, rated for 600 V collector-emitter voltage and 40 A continuous collector current at 25°C. It has a typical collector-emitter saturation voltage of 1.7 V at 20 A and 25°C, with a maximum junction temperature of 150°C. The device features a standard TO-268 package with a weight of 4 g, a thermal resistance junction-to-case of 0.83 K/W, and is qualified for high-frequency switching applications in motor control and power supplies. It meets JEDEC TO-268 surface-mount standards and supports isolated mounting via a single screw.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
IGBT Transistors
IXGT20N 60B
IGBT Transistors IXGT20N 60B
IGBT Transistors 40 Amps 600 V 2.0 V Rds

IGBT Transistors 40 Amps 600 V 2.0 V Rds

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGT20N 60B
Product Name IGBT Transistors
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - FD300R07PE4_B6 - 918979-FD300R07PE4_B6 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT; IGBT+FWD; Molded; TO-3PL Case; 75A Collector; 230 W (Max.); 600V; +/-20V - 70212527 - Allied Electronics, Inc.
Specs
Polarity N-Channel
VCE(on) 2.4 volts
PD 230000 milliwatts
View Details