IGBT NPT 1700V 16A 190W Surface Mount TO-268AA
IGBT Transistors 32 Amps 1700 V 5 V Rds
IGBT 1700V 16A 190W TO268
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGT16N170A-ND | IXGT16N170A | IXGT16N170A |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |