IGBT PT 600V 75A 200W Through Hole ISOPLUS247™
IGBT 600V 75A 200W ISOPLUS247
IGBT Transistors G-SERIES A3/B3/C3 GENX3 IGBT 600V 75A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGR72N60C3D1-ND | IXGR72N60C3D1 | IXGR72N60C3D1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |