Win Source Part Number: 1355060-IXGR6N170A
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Base Product Number: IXGR6N170
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 850V, 6A, 33Ohm, 15V
Current - Collector (Ic) (Max): 5.5 A
Voltage - Collector Emitter Breakdown (Max): 1700 V
Power - Max: 50 W
Input Type: Standard
Current - Collector Pulsed (Icm): 18 A
Vce(on) (Max) @ Vge, Ic: 7V @ 15V, 3A
Switching Energy: 590µJ (on), 180µJ (off)
Gate Charge: 18.5 nC
Td (on/off) @ 25°C: 46ns/220ns
IGBT 1700V 5.5A 50W Through Hole ISOPLUS247™
IGBT Modules High Voltage IGBTs
IGBT 1700V 5.5A 50W ISOPLUS247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1355060-IXGR6N170A | IXGR6N170A-ND | IXGR6N170A | IXGR6N170A |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Single IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1700 volts |