Manufacturer: IXYS
Win Source Part Number: 1191211-IXGR60N60C2D
Series: HiPerFAST
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Power - Max: 250W
Reverse Recovery Time (trr): 35ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 300A
Switching Energy: 490μJ (off)
Input Type: Standard
Gate Charge: 140nC
Td (on/off) @ 25°C: 18ns/95ns
Test Condition: 400V, 50A, 2 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGR 60N60C2D1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: ISOPLUS247
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 50A
Alternative Parts (Cross-Reference): STGW45HF60WDI; STGY40NC60VD; STGW39NC60VD;
Introduction Date: July 02, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IGBT 600V 75A 250W ISOPLUS247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191211-IXGR60N60C2D1 | IXGR60N60C2D1 |
| Product Name | IGBTs - Single - IXGR60N60C2D1 | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |