Zilog 600V 75A 250W IGBT Transistor IXGR60N60C2

Description
IGBT 600V 75A 250W ISOPLUS247 Product overview: IXGR60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR60N60C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 75A 250W ISOPLUS247 Product overview: IXGR60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR60N60C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 250W IGBT Transistor
279-IXGR60N60C2
600V 75A 250W IGBT Transistor 279-IXGR60N60C2
IGBT 600V 75A 250W ISOPLUS247 Product overview: IXGR60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR60N60C2 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 250W ISOPLUS247 Product overview: IXGR60N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR60N60C2 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGR60N60C2 - 1049679-IXGR60N60C2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGR60N60C2
1049679-IXGR60N60C2
IGBTs - Single - IXGR60N60C2 1049679-IXGR60N60C2
Manufacturer: IXYS Win Source Part Number: 1049679-IXGR60N60C2 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 140nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 300A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 50A Total Switching Energy(Ets): 490μJ (off) Turn-on and Turn-off delay time: 18ns/95ns Testing Conditions: 400V, 50A, 2 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049679-IXGR60N60C2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 50A
Total Switching Energy(Ets): 490μJ (off)
Turn-on and Turn-off delay time: 18ns/95ns
Testing Conditions: 400V, 50A, 2 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGR60N60C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGR60N60C2
Discrete Semiconductor Products - Transistors - IGBTs IXGR60N60C2
IGBT 600V 75A 250W ISOPLUS247

IGBT 600V 75A 250W ISOPLUS247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGR60N60C2 1049679-IXGR60N60C2 IXGR60N60C2
Product Name 600V 75A 250W IGBT Transistor IGBTs - Single - IXGR60N60C2 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data