Manufacturer: IXYS
Win Source Part Number: 1191210-IXGR50N60BD1
Series: HiPerFAST
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Power - Max: 250W
Reverse Recovery Time (trr): 35ns
Current - Collector Pulsed (Icm): 200A
Switching Energy: 3mJ (off)
Input Type: Standard
Gate Charge: 110nC
Td (on/off) @ 25°C: 50ns/110ns
Test Condition: 480V, 50A, 2.7 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGR50N60BD1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 50A
Alternative Parts (Cross-Reference): STGW45HF60WDI; STGW39NC60VD; STGW45HF60WD;
Introduction Date: July 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IGBT 600V 75A 250W ISOPLUS247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191210-IXGR50N60BD1 | IXGR50N60BD1 |
| Product Name | IGBTs - Single - IXGR50N60BD1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |