IGBT PT 600V 56A 125W Through Hole ISOPLUS247™
Manufacturer: IXYS
Win Source Part Number: 1049677-IXGR48N60C3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 77nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Maximum Current Collector: 56A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 230A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Total Switching Energy(Ets): 410μJ (on), 230μJ (off)
Turn-on and Turn-off delay time: 19ns/60ns
Testing Conditions: 400V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IGBT Transistors 48 Amps 600V
IGBT 600V 56A 125W ISOPLUS247
IGBT 600V 56A 125W ISOPLUS247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGR48N60C3D1-ND | 1049677-IXGR48N60C3D1 | IXGR48N60C3D1 | IXGR48N60C3D1 | IXGR48N60C3D1 |
| Product Name | Single IGBTs | IGBTs - Single - IXGR48N60C3D1 | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; TO-247-3 | SOT3; ISOPLUS247 | TO-247; TO-247-3 | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |