IGBT PT 600V 60A 150W Through Hole ISOPLUS247™
IGBT Transistors 48 Amps 600V 1.7 Rds
IGBT 600V 60A 150W ISOPLUS247
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGR48N60B3D1-ND | IXGR48N60B3D1 | IXGR48N60B3D1 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |