Zilog IGBTs - Single - IXGR40N60CD1 IXGR40N60CD1

Description
Manufacturer: IXYS Win Source Part Number: 1191209-IXGR40N60CD1 Series: HiPerFAST Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: ISOPLUS247 Power - Max: 200W Reverse Recovery Time (trr): 3.5ns IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 850μJ (off) Input Type: Standard Gate Charge: 116nC Td (on/off) @ 25°C: 25ns/100ns Test Condition: 480V, 40A, 4.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGR40N60CD1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS247 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 40A Alternative Parts (Cross-Reference): IRG4PC50S; IRG4PC50SPbF; STGW35NB60SD; Introduction Date: March 07, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191209-IXGR40N60CD1 Series: HiPerFAST Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: ISOPLUS247 Power - Max: 200W Reverse Recovery Time (trr): 3.5ns IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 850μJ (off) Input Type: Standard Gate Charge: 116nC Td (on/off) @ 25°C: 25ns/100ns Test Condition: 480V, 40A, 4.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGR40N60CD1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS247 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 40A Alternative Parts (Cross-Reference): IRG4PC50S; IRG4PC50SPbF; STGW35NB60SD; Introduction Date: March 07, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGR40N60CD1 - 1191209-IXGR40N60CD1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGR40N60CD1
1191209-IXGR40N60CD1
IGBTs - Single - IXGR40N60CD1 1191209-IXGR40N60CD1
Manufacturer: IXYS Win Source Part Number: 1191209-IXGR40N60CD1 Series: HiPerFAST Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: ISOPLUS247 Power - Max: 200W Reverse Recovery Time (trr): 3.5ns IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 850μJ (off) Input Type: Standard Gate Charge: 116nC Td (on/off) @ 25°C: 25ns/100ns Test Condition: 480V, 40A, 4.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGR40N60CD1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS247 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 40A Alternative Parts (Cross-Reference): IRG4PC50S; IRG4PC50SPbF; STGW35NB60SD; Introduction Date: March 07, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191209-IXGR40N60CD1
Series: HiPerFAST
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: ISOPLUS247
Power - Max: 200W
Reverse Recovery Time (trr): 3.5ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 150A
Switching Energy: 850μJ (off)
Input Type: Standard
Gate Charge: 116nC
Td (on/off) @ 25°C: 25ns/100ns
Test Condition: 480V, 40A, 4.7 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGR40N60CD1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 40A
Alternative Parts (Cross-Reference): IRG4PC50S; IRG4PC50SPbF; STGW35NB60SD;
Introduction Date: March 07, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGR40N60CD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGR40N60CD1
Discrete Semiconductor Products - Transistors - IGBTs IXGR40N60CD1
IGBT 600V 75A 200W ISOPLUS247

IGBT 600V 75A 200W ISOPLUS247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1191209-IXGR40N60CD1 IXGR40N60CD1
Product Name IGBTs - Single - IXGR40N60CD1 Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGW40N65F5 - AIGW40N65F5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 11 ns
View Details
IGBTs - Single - RJH30H2DPK-M2#T2 - 891741-RJH30H2DPK-M2#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 2332427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details