Zilog 600V 56A 170W IGBT Transistor IXGR40N60C2D1

Description
IGBT 600V 56A 170W ISOPLUS247 Product overview: IXGR40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 56A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 56A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR40N60C2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 56A 170W ISOPLUS247 Product overview: IXGR40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 56A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 56A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR40N60C2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 56A 170W IGBT Transistor
279-IXGR40N60C2D1
600V 56A 170W IGBT Transistor 279-IXGR40N60C2D1
IGBT 600V 56A 170W ISOPLUS247 Product overview: IXGR40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 56A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 56A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR40N60C2D1 can be used for catalog matching and distributor lookup.

IGBT 600V 56A 170W ISOPLUS247 Product overview: IXGR40N60C2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 56A, 170W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 56A, 170W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR40N60C2D1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGR40N60C2D1 - 1049675-IXGR40N60C2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGR40N60C2D1
1049675-IXGR40N60C2D1
IGBTs - Single - IXGR40N60C2D1 1049675-IXGR40N60C2D1
Manufacturer: IXYS Win Source Part Number: 1049675-IXGR40N60C2D 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: PT Input Type: Standard Gate Charge: 95nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ISOPLUS247 Maximum Current Collector: 56A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 170W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A Total Switching Energy(Ets): 200μJ (off) Turn-on and Turn-off delay time: 18ns/90ns Testing Conditions: 400V, 30A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049675-IXGR40N60C2D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 95nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Maximum Current Collector: 56A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 170W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Total Switching Energy(Ets): 200μJ (off)
Turn-on and Turn-off delay time: 18ns/90ns
Testing Conditions: 400V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGR40N60C2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGR40N60C2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGR40N60C2D1
IGBT 600V 56A 170W ISOPLUS247

IGBT 600V 56A 170W ISOPLUS247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGR40N60C2D1 1049675-IXGR40N60C2D1 IXGR40N60C2D1
Product Name 600V 56A 170W IGBT Transistor IGBTs - Single - IXGR40N60C2D1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data