Zilog IGBTs - Single - IXGR40N60B IXGR40N60B

Description
Manufacturer: IXYS Win Source Part Number: 1005453-IXGR40N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 116nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: ISOPLUS247 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 40A Total Switching Energy(Ets): 2.7mJ (off) Turn-on and Turn-off delay time: 25ns/180ns Testing Conditions: 480V, 40A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1005453-IXGR40N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 116nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: ISOPLUS247 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 40A Total Switching Energy(Ets): 2.7mJ (off) Turn-on and Turn-off delay time: 25ns/180ns Testing Conditions: 480V, 40A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGR40N60B - 1005453-IXGR40N60B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGR40N60B
1005453-IXGR40N60B
IGBTs - Single - IXGR40N60B 1005453-IXGR40N60B
Manufacturer: IXYS Win Source Part Number: 1005453-IXGR40N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 116nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: ISOPLUS247 Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 40A Total Switching Energy(Ets): 2.7mJ (off) Turn-on and Turn-off delay time: 25ns/180ns Testing Conditions: 480V, 40A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1005453-IXGR40N60B
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 116nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: ISOPLUS247
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 40A
Total Switching Energy(Ets): 2.7mJ (off)
Turn-on and Turn-off delay time: 25ns/180ns
Testing Conditions: 480V, 40A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 70A 200W IGBT Transistor
279-IXGR40N60B
600V 70A 200W IGBT Transistor 279-IXGR40N60B
IGBT 600V 70A 200W ISOPLUS247 Product overview: IXGR40N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR40N60B can be used for catalog matching and distributor lookup.

IGBT 600V 70A 200W ISOPLUS247 Product overview: IXGR40N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGR40N60B can be used for catalog matching and distributor lookup.

Supplier's Site
Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) ISOPLUS 247 - 401-IXGR40N60B - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) ISOPLUS 247
401-IXGR40N60B
Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) ISOPLUS 247 401-IXGR40N60B
Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) ISOPLUS 247

Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) ISOPLUS 247

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGR40N60B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGR40N60B
Discrete Semiconductor Products - Transistors - IGBTs IXGR40N60B
IGBT 600V 70A 200W ISOPLUS247

IGBT 600V 70A 200W ISOPLUS247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1005453-IXGR40N60B 279-IXGR40N60B 401-IXGR40N60B IXGR40N60B
Product Name IGBTs - Single - IXGR40N60B 600V 70A 200W IGBT Transistor Trans IGBT Chip N-CH 600V 70A 3-Pin(3+Tab) ISOPLUS 247 Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.1 volts
PD 200000 milliwatts 200000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; ISOPLUS247 Tube
Packing Method Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data