Win Source Part Number: 1066191-IXGQ96N30TCD
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 320 V
Current - Collector (Ic) (Max): 96 A
Input Type: Standard
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Alternative Parts (Cross-Reference): FGH50N3; IRG6B330UDPBF; FGA90N33ATDTU; IRGP4072DPBF; IRGP4086PBF; IXGH100N30C3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGQ96
IGBT Transistors TRENCH IGBT W/FRED 320V 250A
IGBT 320V 96A TO3P
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1066191-IXGQ96N30TCD1 | IXGQ96N30TCD1 | IXGQ96N30TCD1 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 320 volts |