IXYS Corporation 330V 90A 200W IGBT Transistor IXGQ90N33TCD1

Description
IGBT 330V 90A 200W TO3P Product overview: IXGQ90N33TCD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 90A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 90A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGQ90N33TCD1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT 330V 90A 200W TO3P Product overview: IXGQ90N33TCD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 90A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 90A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGQ90N33TCD1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330V 90A 200W IGBT Transistor
279-IXGQ90N33TCD1
330V 90A 200W IGBT Transistor 279-IXGQ90N33TCD1
IGBT 330V 90A 200W TO3P Product overview: IXGQ90N33TCD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 90A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 90A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGQ90N33TCD1 can be used for catalog matching and distributor lookup.

IGBT 330V 90A 200W TO3P Product overview: IXGQ90N33TCD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 90A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 90A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGQ90N33TCD1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGQ90N33TCD1 - 1049673-IXGQ90N33TCD1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGQ90N33TCD1
1049673-IXGQ90N33TCD1
IGBTs - Single - IXGQ90N33TCD1 1049673-IXGQ90N33TCD1
Manufacturer: IXYS Win Source Part Number: 1049673-IXGQ90N33TCD 1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 69nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Maximum Current Collector: 90A VCEO Maximum Collector-Emitter Breakdown Voltage: 330V Maximum Power Dissipation: 200W Collector-emitter saturation voltage(Max): 1.8V @ 15V, 45A Alternative Parts (Cross-Reference): STGW60H65DF; IXGQ90N33TC; IXGQ90N33TCD1; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049673-IXGQ90N33TCD1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 69nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Maximum Current Collector: 90A
VCEO Maximum Collector-Emitter Breakdown Voltage: 330V
Maximum Power Dissipation: 200W
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 45A
Alternative Parts (Cross-Reference): STGW60H65DF; IXGQ90N33TC; IXGQ90N33TCD1;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IXGQ90N33TCD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGQ90N33TCD1
Discrete Semiconductor Products - Transistors - IGBTs IXGQ90N33TCD1
IGBT 330V 90A 200W TO3P

IGBT 330V 90A 200W TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGQ90N33TCD1 1049673-IXGQ90N33TCD1 IXGQ90N33TCD1
Product Name 330V 90A 200W IGBT Transistor IGBTs - Single - IXGQ90N33TCD1 Discrete Semiconductor Products - Transistors - IGBTs
Package Type Tube TO-3; SOT3; TO-3P
Unlock Full Specs
to access all available technical data