Manufacturer: IXYS
Win Source Part Number: 1049669-IXGQ200N30PB
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Maximum Current Collector: 400A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IGBT 300V 400A TO3P Product overview: IXGQ200N30PB from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 400A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGQ200N30PB can be used for catalog matching and distributor lookup.
IGBT 300V 400A TO3P
IGBT Transistors G-series A,B,C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049669-IXGQ200N30PB | 279-IXGQ200N30PB | IXGQ200N30PB | IXGQ200N30PB |
| Product Name | IGBTs - Single - IXGQ200N30PB | 300V 400A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | TO-3; SOT3; TO-3P | Tube |