IXYS Corporation Discrete Semiconductor Products - Transistors - IGBTs - Single IXGQ180N33TCD1

Description
Win Source Part Number: 987125-IXGQ180N33TCD 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Voltage - Collector Emitter Breakdown (Max): 330 V Current - Collector (Ic) (Max): 180 A Input Type: Standard Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGQ180
Request a Quote
Description
Win Source Part Number: 987125-IXGQ180N33TCD 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Voltage - Collector Emitter Breakdown (Max): 330 V Current - Collector (Ic) (Max): 180 A Input Type: Standard Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGQ180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 987125-IXGQ180N33TCD1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
987125-IXGQ180N33TCD1
Discrete Semiconductor Products - Transistors - IGBTs - Single 987125-IXGQ180N33TCD1
Win Source Part Number: 987125-IXGQ180N33TCD 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Voltage - Collector Emitter Breakdown (Max): 330 V Current - Collector (Ic) (Max): 180 A Input Type: Standard Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGQ180

Win Source Part Number: 987125-IXGQ180N33TCD1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Voltage - Collector Emitter Breakdown (Max): 330 V
Current - Collector (Ic) (Max): 180 A
Input Type: Standard
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGQ180

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
IXGQ180N33TCD1
IGBT Transistors IXGQ180N33TCD1
IGBT Transistors G-series A,B,C

IGBT Transistors G-series A,B,C

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IXGQ180N33TCD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGQ180N33TCD1
Discrete Semiconductor Products - Transistors - IGBTs IXGQ180N33TCD1
IGBT 330V 180A TO3P

IGBT 330V 180A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 987125-IXGQ180N33TCD1 IXGQ180N33TCD1 IXGQ180N33TCD1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 330 volts
Unlock Full Specs
to access all available technical data