Manufacturer: IXYS
Win Source Part Number: 777634-IXGQ170N30PB
Series: Polar
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 330W
Input Type: Standard
Gate Charge: 143nC
Family Name: IXGQ170N30PB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 170A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 85A
Alternative Parts (Cross-Reference): FGA180N30DTU; FGA180N30D;
Introduction Date: May 15, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IGBT 300V 170A 330W TO3P
IGBT 300V 170A 330W TO3P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 777634-IXGQ170N30PB | IXGQ170N30PB | 401-IXGQ170N30PB |
| Product Name | IGBTs - Single - IXGQ170N30PB | Discrete Semiconductor Products - Transistors - IGBTs | IGBT 300V 170A 330W TO3P |
| VCES | 300 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | TO-3; SOT3 | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |
| Polarity | N-Channel; N-CHANNEL |