IXYS CORPORATION
IXGQ150N30TCD1 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
IXYS Corporation
Discrete Semiconductor Products - Transistors - IGBTs
IXGQ150N30TCD1
Description
IGBT 300V 150A TO3P
-
Shenzhen Shengyu Electronics Technology Limited
Description
IGBT 300V 150A TO3P
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
IXGQ150N30TCD1 |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
Packing Method
|
Tube; Tube
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
Package Type
Semitrans2
Number of units in IC
2
View Details
Package Type
SOT3
Features
Bipolar (BJT) Transistor
View Details
VCE(on)
750 volts
Switching Speed
7 to 15 kHz
tr
120 ns
View Details