Manufacturer: IXYS
Win Source Part Number: 777632-IXGP90N33TCM-
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Input Type: Standard
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 330V
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 777632-IXGP90N33TCM-A |
| Product Name | IGBTs - Single - IXGP90N33TCM-A |
| VCES | 330 volts |