Manufacturer: IXYS
Win Source Part Number: 1049665-IXGP7N60B
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 25nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 54W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2V @ 15V, 7A
Total Switching Energy(Ets): 70μJ (on), 300μJ (off)
Turn-on and Turn-off delay time: 9ns/100ns
Testing Conditions: 480V, 7A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IGBT 600V 14A 54W TO220 Product overview: IXGP7N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 54W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 54W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP7N60B can be used for catalog matching and distributor lookup.
IGBT 600V 14A 54W TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049665-IXGP7N60B | 279-IXGP7N60B | IXGP7N60B |
| Product Name | IGBTs - Single - IXGP7N60B | 600V 14A 54W TO220 IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2 volts |