IGBT PT 600V 120A 300W Through Hole TO-220
Manufacturer: IXYS
Win Source Part Number: 1191207-IXGP48N60A3
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IGBT Transistors DISC IGBT PT-LOW FREQUENCY
DISC IGBT PT-LOW FREQUENCY TO220
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXGP48N60A3-ND | 1191207-IXGP48N60A3 | IXGP48N60A3 | IXGP48N60A3 |
| Product Name | Single IGBTs | IGBTs - Single - IXGP48N60A3 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |