Win Source Part Number: 977625-IXGP36N60A3
Category: Discrete Semiconductor Products>Transistors
Series: GenX3™
Package: Tube
Standard Package: 50
Power - Max: 220 W
Reverse Recovery Time (trr): 23 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 1.4V @ 15V, 30A
Switching Energy: 740µJ (on), 3mJ (off)
Input Type: Standard
Gate Charge: 80 nC
Td (on/off) @ 25°C: 18ns/330ns
Test Condition: 400V, 30A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGP36
IGBT PT 600V 220W Through Hole TO-220-3
IGBT
IGBT Transistors DISC IGBT PT-LOW FREQUENCY
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 977625-IXGP36N60A3 | IXGP36N60A3-ND | IXGP36N60A3 | IXGP36N60A3 | IXGP36N60A3 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| VCES | 600 volts |