Manufacturer: IXYS
Win Source Part Number: 1049663-IXGP30N60C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 38nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 3V @ 15V, 20A
Total Switching Energy(Ets): 270μJ (on), 90μJ (off)
Turn-on and Turn-off delay time: 16ns/42ns
Testing Conditions: 300V, 20A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IGBT PT 600V 60A 220W Through Hole TO-220-3
IGBT 600V 60A 220W TO220AB
IGBT 600V 60A 220W TO220AB
IGBT Transistors 30 Amps 600V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049663-IXGP30N60C3 | IXGP30N60C3-ND | IXGP30N60C3 | 401-IXGP30N60C3 | IXGP30N60C3 |
| Product Name | IGBTs - Single - IXGP30N60C3 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT 600V 60A 220W TO220AB | IGBT Transistors |
| VCE(on) | 3 volts | 2.6 volts | |||
| PD | 220000 milliwatts | 220000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | |||
| Packing Method | Rail; Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube |