Zilog 1200V 40A 150W TO220 IGBT Transistor IXGP20N120

Description
IGBT 1200V 40A 150W TO220 Product overview: IXGP20N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 150W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 150W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP20N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 40A 150W TO220 Product overview: IXGP20N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 150W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 150W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP20N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 40A 150W TO220 IGBT Transistor
279-IXGP20N120
1200V 40A 150W TO220 IGBT Transistor 279-IXGP20N120
IGBT 1200V 40A 150W TO220 Product overview: IXGP20N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 150W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 150W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP20N120 can be used for catalog matching and distributor lookup.

IGBT 1200V 40A 150W TO220 Product overview: IXGP20N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 150W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 150W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGP20N120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324935-IXGP20N120 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324935-IXGP20N120
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324935-IXGP20N120
Manufacturer: IXYS Win Source Part Number: 1324935-IXGP20N120 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 150 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 6.5mJ (off) Input Type: Standard Gate Charge: 63 nC Td (on/off) @ 25°C: 28ns/400ns Test Condition: 800V, 20A, 47Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXGP20 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324935-IXGP20N120
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power - Max: 150 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 6.5mJ (off)
Input Type: Standard
Gate Charge: 63 nC
Td (on/off) @ 25°C: 28ns/400ns
Test Condition: 800V, 20A, 47Ohm, 15V
Supplier Device Package: TO-220-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXGP20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGP20N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGP20N120
Discrete Semiconductor Products - Transistors - IGBTs IXGP20N120
IGBT 1200V 40A 150W TO220

IGBT 1200V 40A 150W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGP20N120 1324935-IXGP20N120 IXGP20N120
Product Name 1200V 40A 150W TO220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 150 milliwatts
Unlock Full Specs
to access all available technical data