Manufacturer: IXYS
Win Source Part Number: 1049662-IXGP16N60C2D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 30ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 25nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 3V @ 15V, 12A
Total Switching Energy(Ets): 160μJ (on), 90μJ (off)
Turn-on and Turn-off delay time: 16ns/75ns
Testing Conditions: 400V, 12A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Consumer Electronics, Power Management
IGBT PT 600V 40A 150W Through Hole TO-220-3
IGBT 600V 40A 150W TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049662-IXGP16N60C2D1 | IXGP16N60C2D1-ND | IXGP16N60C2D1 |
| Product Name | IGBTs - Single - IXGP16N60C2D1 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 3 volts | ||
| PD | 150000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |