Zilog Single IGBTs IXGP16N60B2D1

Description
IGBT PT 600V 40A 150W Through Hole TO-220-3
Request a Quote Datasheet
Description
IGBT PT 600V 40A 150W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGP16N60B2D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGP16N60B2D1-ND
Single IGBTs IXGP16N60B2D1-ND
IGBT PT 600V 40A 150W Through Hole TO-220-3

IGBT PT 600V 40A 150W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - IXGP16N60B2D1 - 876108-IXGP16N60B2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGP16N60B2D1
876108-IXGP16N60B2D1
IGBTs - Single - IXGP16N60B2D1 876108-IXGP16N60B2D1
Manufacturer: IXYS Win Source Part Number: 876108-IXGP16N60B2D1 Series: HiPerFAST™ Features: IGBT 600 V 40 A 150 W Package: Tube Part Status: Obsolete Family Name: IXG*16N60 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876108-IXGP16N60B2D1
Series: HiPerFAST™
Features: IGBT 600 V 40 A 150 W
Package: Tube
Part Status: Obsolete
Family Name: IXG*16N60
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGP16N60B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGP16N60B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGP16N60B2D1
IGBT 600V 40A 150W TO220

IGBT 600V 40A 150W TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGP16N60B2D1-ND 876108-IXGP16N60B2D1 IXGP16N60B2D1
Product Name Single IGBTs IGBTs - Single - IXGP16N60B2D1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data