ZILOG
IXGP12N60C -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Zilog
Discrete Semiconductor Products - Transistors - IGBTs
IXGP12N60C
Description
IGBT 600V 24A 100W TO220
-
Shenzhen Shengyu Electronics Technology Limited
Description
IGBT 600V 24A 100W TO220
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
IXGP12N60C
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
IXGP12N60C |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
Packing Method
|
Tube; Tube
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
PD
110000 milliwatts
TJ
? to 150 C (? to 302 F)
Package Type
TO-3
View Details
2 suppliers
TJ
-40 to 175 C (-40 to 347 F)
Package Type
TO-220; SOT3; PG-TO220-3
Features
IGBT Trench 650 V 55 A 188 W Through Hole PG-TO220-3
View Details
Package Type
94 x 48 mm
Number of units in IC
2
View Details