IGBT PT 1200V 22A 100W Through Hole TO-220-3
IGBT 1200V 22A 100W TO220
IGBT Modules GenX3 1200V IGBTs
IGBT 1200V 22A 100W TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGP12N120A3-ND | IXGP12N120A3 | IXGP12N120A3 | 401-IXGP12N120A3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules | IGBT 1200V 22A 100W TO220 |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-220; TO-220-3 | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Structure | PT | |||
| Polarity | N-Channel; N-CHANNEL |