IGBT Module PT Single 1200V 130A 595W Chassis Mount SOT-227B
IGBT MOD 1200V 130A 595W SOT227B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGN82N120C3H1-ND | IXGN82N120C3H1 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |